EN
  • EN
  • DE

MAX2165ETI

Part No MAX2165ETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702558-MAX2165ETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2165ETI CAD Model

Description

Maxim Integrated MAX2165ETI Mobile TV Tuner IC

The MAX2165ETI from Maxim Integrated is a high-performance, low-IF digital TV tuner IC designed for use in mobile TV applications. This compact, single-conversion tuner is engineered to receive digital broadcast signals and is compatible with a wide range of mobile TV standards, including DVB-T, ISDB-T, and DMB-T/H, making it a versatile solution for global mobile TV markets.

With its highly integrated design, the MAX2165ETI incorporates an RF-to-baseband downconversion mixer, a variable-gain low-noise amplifier (LNA), and a programmable baseband filter. This level of integration helps to reduce external component count and system costs, while also simplifying the design process for engineers.

The device operates over a broad frequency range, covering VHF-III, UHF, and L-Band spectrums. It is specifically tailored to provide excellent sensitivity and strong signal reception in the challenging mobile environment, where signal conditions can be highly variable. The MAX2165ETI's advanced on-chip channel filtering and automatic gain control (AGC) ensure optimal performance by minimizing interference and adjusting to changing signal conditions in real-time.

One of the key features of the MAX2165ETI is its low power consumption, making it ideal for battery-powered devices such as smartphones, tablets, and portable media players. Its power-saving modes contribute to extended battery life in these applications, which is critical for the end-user experience.

The device comes in a compact 28-pin thin QFN package with exposed paddle (EP), which not only saves board space but also enhances thermal performance. This packaging, combined with a supply voltage range of 2.7V to 3.3V, allows for flexible design options and easy integration into various mobile platforms.

Overall, the Maxim Integrated MAX2165ETI offers manufacturers a high-quality, cost-effective solution for incorporating mobile TV functionality into their products. Its robust performance and low power consumption, coupled with support for multiple TV standards, make it an excellent choice for the next generation of mobile TV applications.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,019 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess