EN
  • EN
  • DE

MAX2161ETL+T

Part No MAX2161ETL+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Low-IF Tuner / IC TUNER ISDB-T LOW IF 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series *
Packaging Reel package
Part Status Obsolete(EOL)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN (6x6)
Win Source Part Number 785666-MAX2161ETL+T
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2161ETL+T CAD Model

Description

Maxim Integrated MAX2161ETL+T DVB-H Mobile TV Tuner

The MAX2161ETL+T from Maxim Integrated is a state-of-the-art silicon tuner specifically designed for Digital Video Broadcasting-Handheld (DVB-H) applications. This compact and sophisticated tuner is engineered to provide exceptional performance for mobile TV on handheld devices, such as smartphones, tablets, and personal media players. The MAX2161ETL+T is part of Maxim's commitment to delivering high-quality RF solutions that enhance the mobile user experience.

With its highly integrated design, the MAX2161ETL+T offers a complete solution for DVB-H reception, reducing the need for external components and simplifying the overall design process for manufacturers. This tuner supports a wide frequency range from 470MHz to 780MHz, making it versatile for various regional DVB-H broadcasting standards. It features a low-IF architecture, which significantly reduces power consumption, a critical factor for battery-operated mobile devices.

The MAX2161ETL+T boasts excellent sensitivity and selectivity, ensuring clear and reliable reception of TV signals even in challenging conditions. It incorporates advanced filtering techniques that help in mitigating interference from adjacent channels and other wireless services, thus providing an uninterrupted viewing experience. The device's small form factor, packaged in a 40-pin thin QFN (5mm x 5mm), allows for easy integration into compact designs without compromising on functionality.

Furthermore, the MAX2161ETL+T is designed with the end-user in mind, featuring fast channel switching and low power modes to enhance the mobile TV experience. It is also equipped with an I2C interface for straightforward communication with the host processor, allowing for easy tuning and control. Maxim Integrated provides comprehensive technical support, including detailed datasheets and application notes, to assist designers in implementing the MAX2161ETL+T in their products.

Overall, the MAX2161ETL+T is an excellent choice for any manufacturer looking to incorporate high-quality mobile TV functionality into their handheld devices. Its combination of performance, integration, and power efficiency makes it a leading solution in the mobile entertainment market.

You May Also Be Interested in

MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9804 $59.9216
10+ $12.2915 $122.9150
15+ $11.9081 $178.6215
21+ $11.5234 $241.9914
26+ $11.1388 $289.6088
35+ $9.9873 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess