EN
  • EN
  • DE

1SNA512124R0000

Part No 1SNA512124R0000
Manufacturer TE Connectivity
Catalog Terminals
Description RGW6-ST-1-V0 RING LUG TERMINAL B / Ring Terminal Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Ring Connectors
Mfr TE Connectivity
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1352276-1SNA512124R0000
Ultra Librarian 3D Model Ultra Librarian 1SNA512124R0000 CAD Model

Description

The 1SNA512124R0000 is a terminal from TE Connectivity, a global leader in connectivity and sensor solutions. This terminal is designed for secure and reliable electrical connections in a variety of applications. As part of TE Connectivity's extensive range of terminals, it is engineered to meet stringent industry standards for performance and durability.

Applications

  • Industrial automation equipment
  • Power distribution systems
  • Control panels
  • Automotive wiring harnesses
  • Appliances

Features

  • High-quality material: Constructed from durable materials to withstand harsh environments and ensure long-lasting performance.
  • Secure connection: Designed to provide a reliable and stable electrical connection, minimizing the risk of disconnections or failures.
  • Ease of installation: Engineered for quick and easy installation, reducing assembly time and costs.
  • Compatibility: Compatible with a wide range of wire sizes and types.
  • Industry-standard compliance: Meets relevant industry standards for safety and performance.

Benefits

  • Improved reliability: Ensures a consistent and dependable electrical connection, reducing the risk of downtime and maintenance.
  • Reduced installation costs: Simplifies the assembly process, saving time and labor.
  • Enhanced safety: Provides a secure connection, minimizing the risk of electrical hazards.
  • Increased productivity: Facilitates efficient and reliable operation of electrical systems.
  • Long-term durability: Withstands harsh conditions, ensuring a long service life.

Additional Details

The 1SNA512124R0000 terminal is manufactured to precise specifications to ensure consistent performance. Its design incorporates features that promote secure and reliable connections, such as serrations or barbs that grip the wire firmly. The terminal's construction materials are selected for their resistance to corrosion and other environmental factors. TE Connectivity's commitment to quality and innovation ensures that this terminal provides a dependable solution for a wide range of electrical connection needs. Proper crimping tools and techniques should be used to ensure optimal performance of the terminal. Refer to TE Connectivity's documentation for specific installation instructions and recommended tooling.

You May Also Be Interested in

Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
3M
CONN SPLICE ENC KIT FOR SCOTCHLK
Need more? Email Us
Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess