EN
  • EN
  • DE

MAX2160EBC

Part No MAX2160EBC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702549-MAX2160EBC
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2160EBC CAD Model

Description

The MAX2160EBC is a state-of-the-art mobile digital TV (DTV) tuner designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient tuner is specifically tailored for handheld devices such as smartphones, tablets, and portable media players, providing them with the capability to receive and process digital television signals.

Key Features

  • High Integration: The MAX2160EBC integrates a low-noise amplifier (LNA), a variable gain amplifier (VGA), a phase-locked loop (PLL), and a VHF/UHF tuner in a single chip, significantly reducing the external component count and saving on board space.
  • Low Power Consumption: Designed with mobile devices in mind, the tuner operates with minimal power draw, thus preserving battery life and enabling longer viewing times for end-users.
  • Wide Frequency Range: It supports a broad range of frequencies, making it suitable for various global mobile DTV standards, including DVB-T, ISDB-T, and ATSC M/H.
  • Robust Performance: The device offers exceptional sensitivity and selectivity, ensuring clear reception of digital TV signals even in challenging environments with weak signal conditions or in the presence of interference.

Applications

The versatility of the MAX2160EBC makes it an ideal solution for a wide array of mobile DTV applications. It is especially well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Personal Navigation Devices

Technical Specifications

The MAX2160EBC is packaged in a compact 40-pin, 6mm x 6mm TQFN package, which enables sleek designs without compromising functionality. It operates over the -40°C to +85°C extended temperature range, ensuring reliable performance across various climates and conditions.

Conclusion

With its combination of high integration, low power consumption, wide frequency range, and robust performance, the MAX2160EBC from Maxim Integrated stands out as a superior choice for designers looking to incorporate mobile DTV functionality into their next-generation portable devices. Its compact form factor and efficient operation make it a pivotal component in the advancement of mobile entertainment technologies.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess