EN
  • EN
  • DE

MAX2140ETH+TD

Part No MAX2140ETH+TD
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 2.4GHZ 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 2.4GHz
Sensitivity -91dBm
Data Rate (Max) 400kbps
Applications SDARS
Current - Receiving 180mA
Data Interface I2C
Antenna Connector PCB, Surface Mount
Features OCP
Voltage - Supply 3.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 702539-MAX2140ETH+TD
Ultra Librarian 3D Model Ultra Librarian MAX2140ETH+TD CAD Model

Description

Maxim Integrated's MAX2140ETH+TD: A Cutting-Edge Integrated Receiver

The MAX2140ETH+TD from Maxim Integrated is a state-of-the-art integrated receiver designed to deliver unparalleled performance for satellite radio applications. This compact and versatile component is engineered to provide a seamless and high-quality audio experience for users seeking an exceptional signal reception solution.

Key Features and Benefits

  • High Integration: The MAX2140ETH+TD integrates a low-noise amplifier (LNA), a voltage-controlled oscillator (VCO), and a phase-locked loop (PLL) into a single compact package. This integration simplifies design and reduces the need for external components, saving both space and cost.
  • Exceptional Performance: With a design focused on minimizing signal distortion and noise, this receiver ensures crystal-clear audio quality. The advanced technology employed by Maxim Integrated allows for reliable reception even in challenging environments.
  • Flexibility: The device is designed to be versatile and can be used in a variety of satellite radio applications. Its flexibility makes it an ideal choice for both consumer and automotive markets.
  • Low Power Consumption: Energy efficiency is a hallmark of the MAX2140ETH+TD. Its low power consumption makes it suitable for portable devices, helping to extend battery life and reduce overall power costs.
  • Robust Design: Built to withstand harsh conditions, this integrated receiver is robust and durable. It is designed to maintain performance over a wide temperature range, ensuring reliability in a variety of operating conditions.

Applications

The MAX2140ETH+TD is ideal for a range of applications, including:

  • Satellite radio receivers
  • Telematics
  • Automotive entertainment systems
  • Portable audio devices

Technical Specifications

With its advanced technical specifications, the MAX2140ETH+TD stands out as a superior choice for designers and engineers:

  • Integrated LNA, VCO, and PLL
  • Optimized for satellite radio frequency bands
  • Robust temperature performance
  • Small form factor for space-constrained applications

In conclusion, Maxim Integrated's MAX2140ETH+TD integrated receiver is a top-tier component that offers a perfect blend of performance, integration, and efficiency. Whether for automotive or portable devices, this receiver is an excellent choice for ensuring high-quality satellite radio reception.

You May Also Be Interested in

Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess