Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785661-MAX213EEWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX213
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX213EEWI+ CAD Model

Description

Maxim Integrated's MAX213EEWI+: High-Performance Interface IC

The MAX213EEWI+ is a precision-engineered integrated circuit (IC) from Maxim Integrated, designed to provide reliable and high-speed serial communication. This product is part of Maxim's family of interface ICs, which are widely recognized for their robust performance and integration of multiple functions into a single chip. The MAX213EEWI+ is an ideal choice for applications that demand efficient data transmission with minimal signal distortion.

Key Features

  • Integrated Charge Pump: The device features an onboard charge pump circuit that generates the necessary RS-232 voltage levels from a single 5V supply, eliminating the need for multiple power sources.
  • High Data Rate: With support for data rates up to 120 kbps, the MAX213EEWI+ is well-suited for high-speed serial communication, ensuring swift and reliable data transfer.
  • Electrostatic Discharge (ESD) Protection: The IC provides ESD protection up to ±15kV, safeguarding the device against static electricity and enhancing its durability in challenging environments.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX213EEWI+ operates with low power consumption, making it an energy-efficient solution for portable and battery-operated devices.
  • Receiver Hysteresis: The built-in hysteresis in the receiver inputs improves noise immunity, allowing for clearer signal reception even in electrically noisy conditions.

Applications

The MAX213EEWI+ is versatile and can be used in a variety of applications, including:

  • Point-of-Sale (POS) Systems
  • Data Acquisition Systems
  • Industrial Control
  • Medical Equipment
  • Networking Equipment

Package and Quality

Encased in a wide-body, 28-pin SSOP package, the MAX213EEWI+ is designed to be compact and space-efficient, making it suitable for use in systems where board space is at a premium. Maxim Integrated is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency across various applications.

Overall, the MAX213EEWI+ from Maxim Integrated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to implement RS-232 communication protocols in their systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention