EN
  • EN
  • DE

MAX2137ETN/V

Part No MAX2137ETN/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702536-MAX2137ETN/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2137ETN/V CAD Model

Description

Maxim Integrated MAX2137ETN/V Digital Satellite Tuner IC

The MAX2137ETN/V from Maxim Integrated is a high-performance, single-chip digital satellite tuner designed to meet the rigorous demands of satellite television (TV) and data reception. This advanced tuner IC is capable of receiving QPSK and 8PSK signals in the 950MHz to 2150MHz frequency range, making it a versatile solution for a wide array of satellite communication applications.

With its integrated low-noise amplifier (LNA), the MAX2137ETN/V offers excellent sensitivity and dynamic range, ensuring reliable signal reception even under challenging conditions. The device also features an on-chip phase-locked loop (PLL) with a wide-ranging frequency synthesizer, providing precise and stable tuning across the entire frequency band.

The tuner's superior linearity and low phase noise contribute to high-quality signal demodulation, which is critical for maintaining signal integrity in digital satellite systems. Moreover, the MAX2137ETN/V supports both single and dual conversion modes, offering flexibility in system design and simplifying the integration with various demodulators.

Designed for easy implementation, the MAX2137ETN/V comes in a compact 40-pin thin quad flat no-lead (TQFN) package, which is ideal for space-constrained applications. The device also includes an I2C-compatible interface, allowing for straightforward communication with a microcontroller or processor for tuning control and configuration.

Energy efficiency is a key consideration in modern electronics, and the MAX2137ETN/V addresses this by offering a low-power mode that significantly reduces power consumption when the tuner is not in active use. This feature is particularly beneficial for battery-powered devices and contributes to the overall energy efficiency of the system.

In summary, the Maxim Integrated MAX2137ETN/V digital satellite tuner IC is a state-of-the-art solution for satellite TV and data reception systems, offering exceptional performance, flexibility, and ease of use. Its robust design and advanced features make it an ideal choice for manufacturers seeking to create high-quality, reliable satellite communication products.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9362 $69.6810
11+ $11.4357 $125.7927
16+ $11.0776 $177.2416
22+ $10.7207 $235.8554
28+ $10.3638 $290.1864
38+ $9.2908 $353.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess