Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 785657-MAX208EEWG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX208E
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX208EEWG+ CAD Model

Description

The MAX208EEWG+ is a robust and versatile integrated circuit from Maxim Integrated, designed to facilitate reliable serial communication in a variety of digital applications. This IC is a part of Maxim's family of RS-232 transceivers, which are known for their reliability and performance in serial communication interfaces.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 5/3
  • Data Rate: Up to 120kbps
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-24 Wide
  • ESD Protection: Up to ±15kV (Human Body Model)

The MAX208EEWG+ is specifically tailored for applications where space is at a premium but performance cannot be compromised. With its small footprint, this IC is ideal for portable or space-constrained applications such as laptops, PDAs, and other handheld devices.

Applications

The device is suitable for a wide range of applications, including:

  • Portable and Battery-Powered Equipment
  • Point-of-Sale (POS) Systems
  • Peripherals
  • Networking Equipment
  • Industrial Control Systems

One of the standout features of the MAX208EEWG+ is its integrated electrostatic discharge (ESD) protection. Devices in the MAX208 series are protected against ESD events of up to ±15kV, ensuring the longevity and reliability of both the IC and the end product in which it is used.

Furthermore, this component's built-in charge pump circuitry allows it to deliver RS-232 voltage levels from a single 5V supply, eliminating the need for additional power supplies and simplifying design. The MAX208EEWG+ is designed to be compliant with TIA/EIA-232-F standards and provides a full-duplex interface between a TTL/CMOS system and RS-232 communication bus.

With Maxim Integrated's commitment to quality, the MAX208EEWG+ represents a dependable choice for designers looking to implement RS-232 communication with confidence in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN
Texas Instruments
IC TRANSCEIVER FULL 3/5 28TSSOP
Lowest to $5.6485
ECAD model for MAX3243MPWREP
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW
Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4890 $55.4670
7+ $15.1705 $106.1935
11+ $14.6964 $161.6604
15+ $14.2223 $213.3345
19+ $13.7482 $261.2158
25+ $12.3260 $308.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 773 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention