EN
  • EN
  • DE

MAX208BCWG

Part No MAX208BCWG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702513-MAX208BCWG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX208BCWG CAD Model

Description

MAX208BCWG - Serial Communication Interface Device

The MAX208BCWG from Maxim Integrated is a robust serial communication interface device designed for bidirectional data communication on multipoint bus transmission lines. It is a member of the MAX200 series, which are known for their reliability and efficiency in data transmission. The MAX208BCWG is particularly suitable for applications where high data rate communication is essential.

Key Features

  • Transceiver Type: The device includes a 5V-powered multichannel RS-232/V.28 communication interface that is capable of operating at a data rate of up to 230kbps.
  • Driver/Receiver Channels: It contains four driver channels and five receiver channels, making it highly versatile for various communication needs.
  • Electrostatic Discharge (ESD) Protection: The MAX208BCWG offers enhanced ESD protection up to ±15kV, using the Human Body Model (HBM), ensuring durability and reliability in harsh environments.
  • Integrated Charge Pump Circuit: The device features an onboard charge pump circuit which enables the transceiver to deliver true RS-232 performance from a single 5V supply, eliminating the need for additional ±12V power supplies.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces power consumption and extends battery life in portable applications.
  • Package Type: The MAX208BCWG is available in a wide-body, 24-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

The MAX208BCWG is ideal for a range of applications that require reliable serial communication, including:

  • Portable Computing
  • Networking Equipment
  • Peripherals
  • Industrial Control Systems
  • Point of Sale Systems

With its combination of high-speed data transmission, integrated charge pump, and ESD protection, the MAX208BCWG from Maxim Integrated stands out as a top choice for designers looking to implement RS-232 communication interfaces in their products. Its reliability and versatility make it an excellent option for a wide array of applications where efficient and secure data exchange is paramount.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess