EN
  • EN
  • DE

MAX2077CTK+

Part No MAX2077CTK+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Octal-Channel Ultrasound Front-End | IC FRONT-END ULTRASOUND 68TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Ultrasound Receivers
Applications Medical Ultrasound Imaging, Sonar
Mounting Style SMD
Manufacturer Package 68-TQFN Exposed Pad
Supplier Device Package 68-TQFN-EP
Family Part Number MAX2077
Manufacturer Pack Quantity 10
MSL Level 3 (168 Hours)
Win Source Part Number 1212613-MAX2077CTK+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2077CTK+ CAD Model

Description

Product Overview: MAX2077CTK+ from Maxim Integrated

The MAX2077CTK+ is a state-of-the-art ultrasound transceiver integrated circuit (IC) developed by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal engineering solutions. This advanced transceiver is designed to meet the demanding requirements of high-performance ultrasound imaging systems, offering superior image quality and efficient power management in a compact package.

Key Features

  • High Integration: The MAX2077CTK+ integrates a complete analog front-end for a 128-element phased array ultrasound system into a single chip, significantly reducing system complexity and board space.
  • Low Noise: With an exceptionally low-noise receiver, the device ensures clear and precise ultrasound images, which is critical for accurate diagnosis.
  • Multiple Channels: The IC features 8 channels with low-noise amplifiers, variable gain amplifiers, anti-aliasing filters, and high-resolution ADCs, providing flexibility for various imaging modalities.
  • High-Speed Data Interface: Equipped with LVDS (Low-Voltage Differential Signaling) outputs, the MAX2077CTK+ facilitates fast and reliable data transfer to back-end processing units.
  • Power Efficiency: The device operates with a low power consumption, which is essential for portable and battery-powered ultrasound systems.
  • Advanced Beamforming: The integrated beamformer supports advanced signal processing techniques, enabling enhanced imaging capabilities such as tissue harmonic imaging and Doppler imaging.

Applications

The MAX2077CTK+ is ideal for a wide range of medical imaging applications, including:

  • High-end cart-based ultrasound systems
  • Compact and portable ultrasound devices
  • 3D and 4D imaging systems
  • Cardiac and vascular ultrasound equipment

Technical Specifications

The device comes in a compact 68-pin TQFN package with exposed pad for thermal performance. It operates over the -40°C to +85°C temperature range, ensuring reliable performance across various environments. The MAX2077CTK+ requires a single 1.8V power supply, simplifying power management within the ultrasound system.

With its cutting-edge features and robust design, the MAX2077CTK+ from Maxim Integrated is an excellent choice for manufacturers looking to develop high-quality ultrasound imaging systems with a competitive edge.

You May Also Be Interested in

Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.2459 $95.2459
2+ $78.1508 $156.3016
3+ $75.7091 $227.1273
4+ $73.2663 $293.0652
5+ $70.8246 $354.1230
6+ $63.4973 $380.9838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess