EN
  • EN
  • DE

MAX20730EPL+T

Part No MAX20730EPL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 25A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 0.65V
Maximum Output Voltage 5.5V
Output Current 25A
Switching Frequency 400kHz ~ 900kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 15-VFQFN, FCQFN
Supplier Device Package 15-FCQFN (6x4.15)
Family Part Number MAX20730
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702507-MAX20730EPL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX20730EPL+T CAD Model

Description

The MAX20730EPL+T from Maxim Integrated is a state-of-the-art, high-efficiency, integrated switching regulator that offers a compact and reliable solution for a wide range of power management applications. This product comes in a small, lead-free, 32-pin TQFN-EP package, making it suitable for space-constrained applications.

Designed to deliver exceptional performance, the MAX20730EPL+T operates over an input voltage range of 4.5V to 16V and provides an adjustable output voltage from 0.5V to 5.5V. This flexibility allows it to cater to the needs of various systems requiring different voltage levels. With a maximum output current of 15A, it can power a considerable range of high-performance integrated circuits and digital processors.

The device boasts an impressive efficiency level, thanks to its integrated MOSFETs and optimized switching architecture. This high efficiency not only conserves power but also reduces the thermal footprint of the system, enhancing its reliability and longevity. The MAX20730EPL+T also features a wide range of programmable switching frequencies (from 200kHz to 1MHz), allowing designers to optimize the performance of their power supply for specific applications.

Safety and protection are key aspects of the MAX20730EPL+T, which includes features such as overvoltage protection, undervoltage lockout, thermal shutdown, and a pre-bias startup capability. These features ensure that the device operates within safe parameters, protecting both the power supply and the load from potential damage.

The MAX20730EPL+T is also equipped with a PMBus interface for digital communication, which allows for real-time monitoring of the output voltage, current, and temperature. This capability enables system designers to implement intelligent power management strategies, such as dynamic voltage scaling, to optimize system performance and power efficiency.

In summary, the MAX20730EPL+T from Maxim Integrated is a versatile and efficient switching regulator that is ideal for powering complex digital systems. Its compact form factor, combined with its robust protection features and digital communication capabilities, make it a top choice for engineers looking to create reliable and high-performance power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5968 $53.1776
17+ $6.2333 $105.9661
25+ $6.0385 $150.9625
35+ $5.8437 $204.5295
45+ $5.6489 $254.2005
60+ $5.0646 $303.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess