EN
  • EN
  • DE

MAX206ECWG-T

Part No MAX206ECWG-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702500-MAX206ECWG-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX206ECWG-T CAD Model

Description

Introducing the MAX206ECWG-T from Maxim Integrated

Maxim Integrated's MAX206ECWG-T is a highly integrated, multifunctional communication IC designed to provide a reliable interface between data terminal equipment (DTE) and data communication equipment (DCE). This advanced product is part of Maxim's renowned MAX200 series, offering a robust feature set to meet the demanding needs of complex communication systems.

Key Features

  • High-Speed Interface: The MAX206ECWG-T is designed to support high-speed serial communication, ensuring rapid data transfer and efficient operation in systems requiring quick data throughput.
  • Low Power Consumption: With power management being a critical aspect of modern electronic devices, this IC is engineered to operate with minimal power draw, enhancing battery life and reducing energy costs for powered systems.
  • Integrated Charge Pump Circuitry: The device includes built-in charge pump circuitry, which allows for operation from a single +5V supply while generating the necessary RS-232 voltage levels for true RS-232 performance.
  • ESD Protection: The MAX206ECWG-T features built-in electrostatic discharge (ESD) protection circuits, safeguarding the device against the damaging effects of static electricity and enhancing its robustness in harsh environments.
  • Compact Form Factor: Housed in a 24-pin wide SOIC package, this IC is designed for space-constrained applications, offering a compact solution without compromising on functionality.

Applications

The versatility of the MAX206ECWG-T makes it an ideal choice for a variety of applications, including:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Sale Terminals

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX206ECWG-T is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry.

Whether you're designing a sophisticated communication system or looking to upgrade existing equipment, the MAX206ECWG-T from Maxim Integrated provides the performance, efficiency, and reliability that engineers and developers seek in a communication interface IC.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9584 $59.7504
15+ $8.1716 $122.5740
22+ $7.9164 $174.1608
31+ $7.6611 $237.4941
39+ $7.4059 $288.8301
53+ $6.6389 $351.8617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess