EN
  • EN
  • DE

MAX2044ETP+

Part No MAX2044ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 2.3-4GHZ UP/DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type WiMax, WLAN
Frequency 2.3GHz to 4GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Operating Supply Current 138mA
Supply Voltage - Operating 3.3V, 5V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 1066867-MAX2044ETP+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2044ETP+ CAD Model

Description

The MAX2044ETP+ from Maxim Integrated is a high-performance, fully monolithic, SiGe passive mixer with an integrated local oscillator (LO) buffer amplifier. This advanced component is designed to provide exceptional RF performance for demanding applications in wireless communication systems.

Key Features

  • High Linearity: The MAX2044ETP+ offers a high third-order intercept point (IP3) that ensures superior linearity in complex signal environments, making it suitable for high-performance wireless systems.
  • Low Noise Figure: With a low noise figure, this mixer maintains signal integrity by minimizing additional noise, thus improving the overall signal-to-noise ratio (SNR).
  • Integrated LO Buffer: The inclusion of an integrated LO buffer amplifier simplifies design and reduces component count, while providing a high drive capability for the mixer core.
  • Broad Frequency Range: The device supports a wide frequency range for both the RF and LO inputs, making it versatile for use in multiple frequency bands and applications.
  • High Isolation: Excellent LO-to-RF and LO-to-IF isolation minimizes leakage and cross-talk, preserving signal quality and reducing interference.

Applications

  • Base Station Transceivers
  • Point-to-Point and Point-to-Multipoint Radios
  • Wireless Local Loop
  • RFID Readers
  • Military and Space Applications

Technical Specifications

The MAX2044ETP+ operates over a broad temperature range and comes in a compact, 20-pin TQFN package with an exposed paddle for improved thermal performance. The device requires a single supply voltage and features a shutdown mode for power conservation.

Conclusion

Maxim Integrated's MAX2044ETP+ is a robust and reliable choice for designers looking to enhance the performance of their RF systems. Its high linearity, low noise figure, and integrated LO buffer make it a compelling solution for a wide range of applications requiring high-quality signal mixing capabilities.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess