EN
  • EN
  • DE
  • IT

MAX20446BATG/V+T

Part No MAX20446BATG/V+T
Manufacturer Maxim Integrated
Catalog OEM Souring
Description LED Lighting Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464164-MAX20446BATG/V+T
Manufacturer Maxim Integrated
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type DC DC Controller
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 36V
Voltage - Output 52V
Current - Output / Channel 120mA
Frequency 400kHz ~ 2.2MHz
Dimming Analog, I2C, PWM
Applications Backlight
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian MAX20446BATG/V+T CAD Model

Description

The MAX20446BATG/V+T from Maxim Integrated is a specialized component designed for advanced LED lighting systems, falling under the category of LED Lighting Drivers. This device is engineered to provide precise and efficient control of LED brightness and color, offering multiple channels that can drive several LEDs simultaneously. Its high efficiency and integrated features minimize the need for external components, making it a compact and cost-effective solution for automotive, industrial, and commercial lighting applications. The driver supports advanced dimming capabilities through both analog and pulse-width modulation (PWM) methods, enhancing the flexibility for various lighting effects. With built-in protection features against overcurrent, thermal overload, and short circuits, the MAX20446BATG/V+T ensures reliable and safe operation in demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059
Nexperia USA Inc.
Converter
Lowest to $0.5205
NEC
Other Components
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Texas Instruments
Converte CMOS
Need more? Email Us
Texas Instruments
NSC
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
NEC
USB 3.0 Controller chip
Need more? Email Us
Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0977

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8013 $61.6091
16+ $7.2215 $115.5440
25+ $6.9959 $174.8975
34+ $6.7702 $230.1868
43+ $6.5445 $281.4135
58+ $5.8676 $340.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess