EN
  • EN
  • DE

MAX203EWE

Part No MAX203EWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702486-MAX203EWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203EWE CAD Model

Description

Maxim Integrated MAX203EWE RS-232 Interface IC

The Maxim Integrated MAX203EWE is a high-performance RS-232 Interface IC designed to facilitate serial communication in a broad range of applications. This integrated circuit is part of Maxim's renowned MAX200 series, which is known for its reliability and efficiency in providing RS-232 communication solutions.

The MAX203EWE is equipped with a dual charge pump that allows for single +5V operation, eliminating the need for additional power supplies. This feature is particularly beneficial for portable and battery-operated devices, as it simplifies power management and reduces the overall component count. The charge pump generates the necessary RS-232 voltage levels of ±10V, even when operating from a single 5V supply.

This device is capable of data rates up to 120kbps, making it suitable for applications that require moderate speed data transmission. It also includes a low-power shutdown mode, which further conserves power when the device is not in active use, making it ideal for power-sensitive applications.

The MAX203EWE features a robust ESD protection of ±15kV using the Human Body Model (HBM), ensuring the device's resilience against electrostatic discharges, which enhances its reliability and longevity in the field. This makes it an excellent choice for industrial environments where ESD events are more likely to occur.

With its small footprint, the MAX203EWE comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Its pin configuration is designed to be easily integrated into existing designs, making it a versatile choice for designers looking to implement or upgrade their RS-232 communication capabilities.

In summary, the Maxim Integrated MAX203EWE is a robust, single-supply RS-232 interface IC that offers high-speed data transfer, low-power operation, and strong ESD protection. Its compact size and ease of integration make it an excellent choice for a wide array of applications, from portable devices to complex industrial systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess