EN
  • EN
  • DE

MAX20340EVKIT#

Part No MAX20340EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MAX20340 POWERLINE MGMT / MAX20340 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part MAX20340
Supplied Contents Board(s)
Secondary Attributes I2C Interface
Base Product Number MAX20340
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8473.30.1180
Other Names 175-MAX20340EVKIT#
Standard Package 1
Win Source Part Number 1151929-MAX20340EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX20340EVKIT# CAD Model

Description

The Maxim Integrated MAX20340EVKIT# is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX20340, a power management integrated circuit (PMIC) with bidirectional current regulation. This evaluation kit provides engineers and developers with a robust platform for testing and prototyping applications that require efficient power regulation and management.

The MAX20340 is an ideal solution for compact, wearable electronics and IoT devices where size and power efficiency are critical. The chip's small form factor and low quiescent current make it an excellent choice for battery-powered applications. With its advanced features, the MAX20340 supports a wide range of functionalities, including power monitoring, fault protection, and dynamic voltage scaling.

The evaluation kit includes the evaluation board for the MAX20340, a USB interface for easy connection to a computer, and pre-installed firmware that enables users to quickly begin testing. The board is equipped with various test points and jumpers, allowing for thorough examination and manipulation of the PMIC's features.

Key features of the MAX20340EVKIT# include:

  • User-friendly evaluation software for Windows-based PCs, which provides a graphical user interface (GUI) for easy monitoring and control of the PMIC's functions.
  • On-board load resistors to simulate real-world operating conditions and assess the PMIC's performance under various loads.
  • Proven PCB layout that exemplifies best design practices for optimal performance and minimal interference.
  • Comprehensive documentation, including schematics, layout files, and detailed user guides to support a streamlined evaluation process.

The MAX20340EVKIT# is an invaluable tool for designers looking to explore the capabilities of the MAX20340 PMIC and develop energy-efficient power management solutions for their next-generation electronic devices. With this evaluation kit, Maxim Integrated continues to empower innovation and ease the development process for engineers worldwide.

You May Also Be Interested in

Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess