EN
  • EN
  • DE
  • IT

MAX20333ENL+T

Part No MAX20333ENL+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Current Switch
Accuracy -
Voltage - Input 3.5V ~ 22V
Current - Output 4.75A
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 15-XFBGA, WLBGA
Supplier Device Package 15-WLP (2.1x1.52)
Base Product Number MAX20333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356138-MAX20333ENL+T
Ultra Librarian 3D Model Ultra Librarian MAX20333ENL+T CAD Model

Description

Maxim Integrated MAX20333ENL+T High-Efficiency, Dual-Input Power Path

The Maxim Integrated MAX20333ENL+T is an advanced power management integrated circuit (PMIC) designed to provide a highly efficient power path management for dual-input applications. This versatile chip is a perfect choice for portable devices where efficient power usage and battery management are crucial. The MAX20333ENL+T is designed to seamlessly switch between two power sources, such as a USB port and a battery, ensuring that your device remains powered without interruption.

One of the standout features of the MAX20333ENL+T is its ability to automatically select the most efficient power source. This is achieved through its integrated power path management, which prioritizes the higher voltage input to minimize power loss. The chip also features a built-in battery charger that supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, with programmable charging parameters to ensure optimal charging efficiency and battery health.

With its compact package size, the MAX20333ENL+T is an ideal solution for space-constrained applications. It comes in a 25-bump, 0.4mm pitch WLP (Wafer-Level Package), which is not only space-saving but also offers excellent thermal performance. This makes it suitable for wearable devices, smart watches, fitness trackers, and other portable electronics that require a small footprint without compromising on functionality.

The device operates over a wide input voltage range and provides multiple safety features such as overvoltage protection, thermal shutdown, and battery temperature monitoring. These protective measures ensure that the device and the battery operate within safe limits, thereby enhancing the overall reliability and longevity of the end product.

Moreover, the MAX20333ENL+T is designed for ease of integration into existing designs. It requires minimal external components, which simplifies the design process and accelerates time-to-market for product developers. The chip also supports I²C communication, allowing for programmable control and monitoring of the power management functions.

In summary, the Maxim Integrated MAX20333ENL+T offers a high-efficiency, dual-input power path solution that is ideal for modern portable devices. Its advanced features, compact size, and ease of integration make it a top choice for designers looking to enhance the power management capabilities of their products.

You May Also Be Interested in

Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Maxim Integrated
Lowest to $12.1912
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2244
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $6.1507
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess