EN
  • EN
  • DE

MAX6508UT0A32

Part No MAX6508UT0A32
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705649-MAX6508UT0A32
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6508UT0A32 CAD Model

Description

Maxim Integrated MAX6508UT0A32 Temperature Switch

The MAX6508UT0A32 is a highly precise, low-power temperature switch from Maxim Integrated, designed for a variety of temperature monitoring applications. This compact device offers a simple and efficient solution for systems that require temperature-based control or protection mechanisms.

With its factory-set temperature threshold of +32°C, the MAX6508UT0A32 provides a reliable trigger for cooling fans, alarms, or other temperature-sensitive components without the need for external adjustments. The temperature switch activates when the monitored temperature exceeds the preset threshold, making it ideal for maintaining optimal operating conditions in electronic equipment.

Key Features:

  • Fixed Temperature Threshold: The device comes with a pre-configured activation point at +32°C, which simplifies design and deployment in temperature-critical applications.
  • Accuracy: The MAX6508UT0A32 boasts an impressive accuracy level, ensuring precise temperature monitoring and control.
  • Low Power Consumption: Designed for energy-efficient operation, this temperature switch is suitable for battery-powered devices and low-power systems.
  • Simple Interface: The output of the temperature switch is a logic signal, making it easy to interface with microcontrollers or other digital systems.
  • Small Form Factor: Housed in a compact SOT23 package, the MAX6508UT0A32 saves valuable board space and is ideal for space-constrained applications.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 2.7V to 5.5V, accommodating a variety of power supply conditions.
  • Robust Temperature Range: It operates over a broad temperature range, maintaining functionality in diverse environments.

Applications:

  • Industrial Systems
  • Consumer Electronics
  • Computers and Servers
  • Telecommunication Equipment
  • Portable and Battery-Powered Devices

The MAX6508UT0A32 from Maxim Integrated is a versatile and reliable component for engineers looking to incorporate temperature-based control into their designs. Its ease of use, combined with high accuracy and low power consumption, makes it an excellent choice for maintaining system integrity and performance across a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4717 $59.3208
57+ $2.0282 $115.6074
89+ $1.9647 $174.8583
122+ $1.9023 $232.0806
158+ $1.8388 $290.5304
211+ $1.6482 $347.7702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess