EN
  • EN
  • DE

MAX202EEWE+

Part No MAX202EEWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137230-MAX202EEWE+
Ultra Librarian 3D Model Ultra Librarian MAX202EEWE+ CAD Model

Description

Introducing the MAX202EEWE+ RS-232 Transceiver from Maxim Integrated

The MAX202EEWE+ is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of today's digital communication systems. This device is ideal for applications that demand reliable data transmission and reception over RS-232 communication protocols. With its robust feature set and compact design, the MAX202EEWE+ offers a perfect solution for enhancing serial communication in a wide range of products.

Key Features:

  • Electrical Interface: The MAX202EEWE+ is designed to interface between a TTL/CMOS logic level and RS-232 standard level, ensuring compatibility with a broad range of microcontrollers and digital systems.
  • Dual Driver/Receiver: This transceiver includes two drivers and two receivers, providing the necessary channels for full-duplex communication, which is essential for simultaneous two-way data exchange.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection up to ±15kV using the Human Body Model (HBM), the MAX202EEWE+ ensures reliability and longevity in environments prone to static electricity.
  • Low Power Consumption: The device operates with a low supply current, making it suitable for power-sensitive applications.
  • Wide Voltage Range: It supports a wide power supply range of 4.5V to 5.5V, providing flexibility in various system designs.
  • High Data Rate: The transceiver is capable of supporting data rates up to 120kbps, allowing for efficient and fast data transfer.

Applications:

  • Battery-Powered Equipment
  • Handheld Devices
  • Data Cables
  • Point-of-Sale Systems
  • Peripherals
  • Networking Equipment

The MAX202EEWE+ comes in a 16-pin wide SO package, which is compact and suitable for space-constrained applications. Its industry-standard footprint ensures easy integration into existing designs without the need for significant PCB layout changes.

Maxim Integrated's commitment to quality and reliability is evident in the MAX202EEWE+'s design and performance. Whether you're developing new products or upgrading existing systems, this RS-232 transceiver offers a dependable solution for maintaining robust serial communication.

Upgrade your communication interfaces today with the MAX202EEWE+ RS-232 transceiver and experience the reliability and performance that Maxim Integrated is known for.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess