EN
  • EN
  • DE

MAX202CPE+T

Part No MAX202CPE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702465-MAX202CPE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX202CPE+T CAD Model

Description

Maxim Integrated's MAX202CPE+T: A Robust Interface IC for Reliable Data Transmission

The MAX202CPE+T from Maxim Integrated is a high-performance interface integrated circuit designed to facilitate reliable serial communication in a variety of electronic applications. This device is part of the MAX202 series, which is known for its exceptional ability to convert TTL or CMOS logic levels to RS-232 signal levels with ease.

Encased in a 16-pin DIP (Dual In-line Package), the MAX202CPE+T is engineered to withstand harsh industrial environments. It operates over a wide temperature range, making it suitable for applications that may experience extreme temperature variations. The device's robustness is further enhanced by its integrated electrostatic discharge (ESD) protection circuitry, which guards against the damaging effects of static electricity, ensuring the longevity and reliability of your electronic designs.

One of the key features of the MAX202CPE+T is its dual charge pump design, which allows the IC to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply. This feature simplifies power supply design and reduces the overall component count, contributing to a more compact and efficient system layout.

The MAX202CPE+T supports data rates up to 120kbps, making it suitable for a wide range of data transmission needs, from basic serial communication to more demanding applications that require higher throughput. Additionally, the device offers a low-power shutdown mode, which reduces power consumption when the interface is not in use, thus contributing to energy-efficient operation.

Whether you're designing point-of-sale systems, data loggers, or any other application that requires a reliable serial interface, the MAX202CPE+T is an excellent choice. Its ease of use, combined with its robust feature set, makes it a go-to solution for designers looking to implement RS-232 communication without compromising on performance or reliability.

In summary, Maxim Integrated's MAX202CPE+T is a versatile, high-quality interface IC that offers reliable data transmission, ESD protection, and efficient power management, making it an indispensable component in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess