EN
  • EN
  • DE

MAX2021ETX+T

Part No MAX2021ETX+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Modulator/Demodulator GSM, EDGE, CDMA 650MHz ~ 1.2GHz Up/Down Converter 36-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Modulator/Demodulator
Frequency 650MHz ~ 1.2GHz
RF Type GSM, EDGE, CDMA
Secondary Attributes Up/Down Converter
Package 36-WFQFN Exposed Pad
Manufacturer Device Package 36-TQFN (6x6)
Win Source Part Number 112551-MAX2021ETX+T
Ultra Librarian 3D Model Ultra Librarian MAX2021ETX+T CAD Model

Description

Maxim Integrated MAX2021ETX+T Product Overview

The MAX2021ETX+T from Maxim Integrated is a high-performance, low-power, direct conversion quadrature demodulator that is ideal for a wide range of wireless communication applications. This component is designed to operate over a broad frequency range, making it suitable for use in various systems including satellite communications, base stations, and wireless infrastructure.

Key Features

  • Frequency Range: The MAX2021ETX+T offers a versatile frequency range that is adaptable to multiple RF applications.
  • Low Power Consumption: This demodulator is engineered for energy efficiency, which is crucial for battery-powered devices and systems where power conservation is a priority.
  • High Linearity: The device provides excellent linearity, ensuring accurate demodulation of signals and improved overall system performance.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies the design and reduces external component count.
  • Compact Package: The MAX2021ETX+T comes in a small, surface-mount package, saving valuable board space in space-constrained applications.

Applications

The versatility of the MAX2021ETX+T makes it a perfect fit for a variety of applications, including:

  • Wireless Local Loop (WLL) Systems
  • Point-to-Point and Point-to-Multipoint Radio
  • Wireless LANs
  • ISM Band Transceivers

Product Specifications

The MAX2021ETX+T is offered in a 36-TQFN-EP package and is designed for a temperature range of -40°C to +85°C, making it reliable in extreme environmental conditions. It is supplied in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its robust feature set, the MAX2021ETX+T by Maxim Integrated stands out as a leading solution for RF demodulation, providing designers with a mix of performance, efficiency, and compactness to meet stringent requirements in modern wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9739 $67.8956
9+ $13.9270 $125.3430
13+ $13.4927 $175.4051
18+ $13.0573 $235.0314
23+ $12.6218 $290.3014
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess