EN
  • EN
  • DE

MAX2015EUA+

Part No MAX2015EUA+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description 0.1GHz to 3GHz, 75dB RF Log Detector/Controller Delivers Best Dynamic Range and Precision Over Temperature
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Element Configuration Single
Frequency 100 MHz
Height 950 µm
Lead Free Yes
Length 3.05 mm
Max Frequency 3 GHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 362 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 17 mA
Number of Pins 8
Operating Supply Current 17.3 mA
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 3.05 mm
Win Source Part Number 1006504-MAX2015EUA+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2015EUA+ CAD Model

Description

Maxim Integrated MAX2015EUA+ Overview

The MAX2015EUA+ from Maxim Integrated is a high-performance, fully integrated RF detector with a wide dynamic range and a logarithmic response. This device is designed to operate in the frequency range from 0.1GHz to 2.5GHz, making it an ideal solution for a variety of wireless applications including signal strength measurement, power amplifier linearization, and RF system monitoring.

Key Features

  • Frequency Range: The MAX2015EUA+ operates over a broad frequency range from 100MHz to 2500MHz, catering to a wide spectrum of RF applications.
  • Dynamic Range: It boasts an impressive dynamic range of 45dB, enabling the device to detect both weak and strong signals with high precision.
  • Logarithmic Response: The detector provides a logarithmic response over its entire dynamic range, which simplifies the measurement of RF signal strength into a linear-in-dB scale.
  • High Accuracy: With an accuracy of ±1dB over the -40°C to +85°C temperature range, the MAX2015EUA+ ensures reliable performance in various environmental conditions.
  • Low Power Consumption: Designed for efficiency, it operates with a low supply current, making it suitable for battery-powered devices.
  • Small Package: The device comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX2015EUA+ is versatile and can be used in a range of applications, including:

  • Wireless base stations
  • Point-to-point communication links
  • Cellular handsets
  • RFID systems
  • Signal monitoring and level detection

Integration and Design Support

Maxim Integrated provides comprehensive technical support for the MAX2015EUA+, including detailed datasheets, application notes, and design resources to facilitate integration into your project. With its high performance and ease of use, this RF detector is a robust solution for engineers looking to enhance their wireless systems.

Whether you are developing sophisticated communication equipment or simple signal monitoring tools, the MAX2015EUA+ from Maxim Integrated is an excellent choice for your RF detection needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2238 $63.6714
6+ $19.8806 $119.2836
8+ $19.2089 $153.6712
12+ $17.8657 $214.3884
15+ $17.1940 $257.9100
19+ $16.5224 $313.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess