EN
  • EN
  • DE

MAX20070GTJ

Part No MAX20070GTJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702447-MAX20070GTJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20070GTJ CAD Model

Description

The MAX20070GTJ is a highly integrated power supply IC designed specifically for automotive Thin-Film Transistor (TFT) Liquid Crystal Displays (LCDs). Manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products, this IC is engineered to meet the rigorous demands of the automotive industry.

Key Features:

  • High Integration: The MAX20070GTJ integrates a boost converter, two high-current operational amplifiers, and a positive/negative charge pump into a single chip, simplifying design and reducing external component count.
  • Automotive Grade: Designed to comply with the stringent requirements of the automotive industry, it operates over the -40°C to +105°C temperature range and is AEC-Q100 qualified.
  • Versatile Power Supply: The device provides a wide input voltage range from 4.5V to 36V, making it suitable for a variety of automotive applications.
  • Multiple Outputs: It includes a 5V/3.3V regulated output for powering the logic circuitry of the TFT-LCD module.
  • Protection Features: The MAX20070GTJ is equipped with comprehensive protection features, including overvoltage, overcurrent, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Compact Package: Available in a 32-pin TQFN package (5mm x 5mm), it is designed for space-constrained applications.

Applications:

Thanks to its robust feature set and automotive-grade reliability, the MAX20070GTJ is ideally suited for powering TFT-LCD panels used in a variety of in-vehicle applications, such as:

  • Navigation Systems
  • Infotainment Displays
  • Rear-Seat Entertainment
  • Instrument Cluster Displays
  • Head-Up Displays (HUDs)

If you're designing a next-generation automotive display system, the MAX20070GTJ from Maxim Integrated offers a compact, efficient, and reliable solution that meets the high standards required for in-car electronics. Its combination of power efficiency, integration, and protection features make it an excellent choice for modern automotive display applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3346 $89.3346
2+ $73.3009 $146.6018
3+ $71.0094 $213.0282
4+ $68.7190 $274.8760
5+ $66.4287 $332.1435
6+ $59.5564 $357.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess