EN
  • EN
  • DE

MAX20066BATPA/V+T

Part No MAX20066BATPA/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981033-MAX20066BATPA/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20066BATPA/V+T CAD Model

Description

The MAX20066BATPA/V+T from Maxim Integrated is a sophisticated automotive-grade power management integrated circuit (PMIC) designed to cater to the demanding needs of modern vehicle electronics. This component is tailored for applications that require a reliable and efficient power supply solution, such as advanced driver-assistance systems (ADAS), infotainment systems, and other automotive subsystems.

As a member of Maxim Integrated's extensive automotive product portfolio, the MAX20066BATPA/V+T is built to comply with stringent industry standards. It ensures high reliability and performance under the harsh conditions typically encountered in automotive environments. This includes wide temperature ranges, electrical noise, and vibrations.

Key Features

  • High Integration: The IC integrates multiple functions to save space and reduce component count, which is crucial in automotive design where space is at a premium.
  • Robust Power Supply: It provides stable and efficient power conversion, ensuring that connected devices operate smoothly even under fluctuating input conditions.
  • Automotive Grade: Designed to meet the AEC-Q100 standard, this PMIC operates reliably in the extended temperature range typical for automotive applications.
  • Protection Features: The device includes various protection features such as over-temperature, over-current, and under-voltage lockout, which contribute to the overall safety and longevity of the system.

Applications

The MAX20066BATPA/V+T is versatile and can be employed in several key automotive systems, including but not limited to:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Audio Systems
  • Automotive Navigation Systems
  • Telematics

In conclusion, the MAX20066BATPA/V+T is an exceptional choice for automotive engineers looking for a PMIC that combines integration, performance, and robustness. With its comprehensive feature set and adherence to automotive quality standards, it stands out as a critical component in the development of reliable and sophisticated automotive electronics.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess