Product Overview: ADF4113BRUZ-RL by Analog Devices Inc.
The ADF4113BRUZ-RL is a high-performance frequency synthesizer manufactured by Analog Devices Inc., designed to deliver precision signal generation for a wide array of applications. This device is a part of the ADF4113 series, which are known for their exceptional functionality in RF systems such as base stations, wireless communications, and satellite terminals.
Key Features:
- Frequency Range: The ADF4113BRUZ-RL operates over a broad frequency range, making it suitable for various RF applications.
- Phase-Locked Loop (PLL): Integrated with a PLL (Phase-Locked Loop) circuit, it ensures stable and accurate frequency synthesis.
- High Resolution: It provides high-resolution phase detection and a programmable charge pump, offering precision in signal generation and modulation.
- Dual Modulus Prescaler: The device includes a dual modulus prescaler, which allows for a wide range of frequency division options.
- Programmable Counter: Users can benefit from the programmable 12-bit counter for setting up the desired frequency division ratio.
- Serial Interface: The ADF4113BRUZ-RL is equipped with a three-wire serial interface, which simplifies the connection to microcontrollers or microprocessors.
- Supply Voltage: It operates efficiently with a supply voltage ranging from 2.7 V to 5.5 V, accommodating various power requirements.
- Package: The device is available in a compact TSSOP-16 package, which is ideal for space-constrained applications.
Applications:
The versatility of the ADF4113BRUZ-RL makes it an ideal choice for numerous RF applications, including but not limited to:
- Wireless Local Loop (WLL) Systems
- Base Stations for Mobile Radio
- Wireless LANs
- Test Equipment
- Satellite Communication Systems
With its robust design and flexible functionality, the ADF4113BRUZ-RL from Analog Devices Inc. stands out as an essential component for engineers and designers who require a reliable and precise frequency synthesizer for their RF systems. Its integration into your design will ensure that you achieve the performance and stability necessary for sophisticated RF applications.