EN
  • EN
  • DE

MAX20050ATC/V+T

Part No MAX20050ATC/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 2A 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output 4.875V ~ 5.125V
Current - Output / Channel 2A
Frequency 400kHz
Dimming Analog, PWM
Applications Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX20050
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075160-MAX20050ATC/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20050ATC/V+T CAD Model

Description

Introducing the MAX20050ATC/V+T Automotive Step-Down Converter

The MAX20050ATC/V+T is a high-performance, automotive-grade step-down converter designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and efficient power management solution is specifically engineered to meet the stringent requirements of automotive applications, offering designers a reliable and robust option for their power supply designs.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which is crucial for reducing power loss and heat generation in automotive environments.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX20050ATC/V+T is versatile and can accommodate various supply voltages, making it suitable for a wide array of automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and the ability to cater to specific requirements of the target application.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Compact Package: The converter comes in a small, thermally-enhanced TDFN package, which is ideal for space-constrained automotive applications.

Applications

The MAX20050ATC/V+T is well-suited for various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics
  • Power Supplies for Automotive Sensors and Cameras

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX20050ATC/V+T is no exception, with its automotive-grade design ensuring operation in the demanding conditions typical of automotive environments. It is AEC-Q100 qualified, which is a critical standard for automotive integrated circuits, indicating that this step-down converter has passed rigorous testing for temperature, humidity, and operational stress.

Whether you are designing a power supply for an in-car entertainment system or a sensitive ADAS module, the MAX20050ATC/V+T from Maxim Integrated provides a dependable and efficient solution that you can trust to perform under the harshest conditions.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,163 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess