EN
  • EN
  • DE
  • IT

MAX20042EGEE/V

Part No MAX20042EGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702442-MAX20042EGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20042EGEE/V CAD Model

Description

The MAX20042EGEE/V from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed specifically for automotive applications. This robust component is engineered to provide reliable performance under the demanding conditions of automotive environments, ensuring consistent operation for vehicle electronics.

With its advanced design, the MAX20042EGEE/V offers a multi-channel power solution, integrating features such as a buck converter, a boost converter, and multiple linear regulators. This integration simplifies the power supply design for automotive systems, reducing the number of external components required and minimizing the overall footprint on the PCB.

The buck converter within the MAX20042EGEE/V is highly efficient, making it ideal for stepping down higher voltages to the lower voltages required by modern automotive electronics. On the other hand, the boost converter can step up voltages, providing flexibility in power supply design. The linear regulators offer low dropout performance, which is critical for maintaining stable output voltages even when the input supply voltage is very close to the output voltage.

One of the key features of this PMIC is its wide input voltage range, which allows it to operate over a range of battery voltages, including during cold crank and start-stop scenarios. This makes the MAX20042EGEE/V particularly well-suited for handling the variable electrical conditions present in automotive environments.

The device also includes a range of protection features, such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which contribute to the overall reliability and longevity of the system. Additionally, the MAX20042EGEE/V is designed to meet the stringent quality standards of the automotive industry, including AEC-Q100 qualification, ensuring that it can withstand the harsh conditions of automotive applications.

In summary, the MAX20042EGEE/V from Maxim Integrated is a versatile and robust power management solution for automotive electronics, offering an integrated approach to power supply design with a suite of features that ensure reliable operation in challenging environments.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7480 $68.7400
11+ $11.2797 $124.0767
16+ $10.9275 $174.8400
22+ $10.5752 $232.6544
29+ $10.2229 $296.4641
38+ $9.1649 $348.2662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess