EN
  • EN
  • DE

MAX2003CWE

Part No MAX2003CWE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FAST CHG NICD/NIMH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature
Voltage - Supply (Max) 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX2003
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629891-MAX2003CWE
Ultra Librarian 3D Model Ultra Librarian MAX2003CWE CAD Model

Description

The MAX2003CWE from Maxim Integrated is a sophisticated power management integrated circuit (IC) designed to deliver efficient power regulation and management solutions across a broad range of applications. This IC is renowned for its reliability and versatility, making it an ideal choice for designers looking to optimize the performance and extend the battery life of their portable devices.

Key Features:

  • High Efficiency: The MAX2003CWE is engineered for maximum power conversion efficiency, which is critical for prolonging battery life in portable applications.
  • Flexible Power Supply Options: It supports a wide input voltage range, accommodating various power sources and enabling its use in a diverse array of product designs.
  • Integrated Protection: The device includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end product.
  • Compact Design: Its small footprint makes it an excellent choice for space-constrained applications, allowing for a more compact and streamlined product design.

Applications:

The MAX2003CWE is ideally suited for a variety of applications, including but not limited to:

  • Portable Consumer Electronics
  • Handheld Devices
  • Battery-Powered Equipment
  • Wireless Communication Systems

Technical Specifications:

The technical specifications of the MAX2003CWE include:

  • Input Voltage Range: X.XX to X.XX V
  • Output Voltage Range: X.XX to X.XX V
  • Maximum Output Current: XX mA
  • Operating Temperature Range: -XX°C to +XXX°C
  • Packaging: XX-Pin TSSOP

For detailed technical specifications, application notes, and evaluation kits, designers and engineers are encouraged to consult the official Maxim Integrated datasheet and design resources.

Ordering Information:

The MAX2003CWE is available for order from Maxim Integrated and its authorized distributors. For bulk orders, custom configurations, or additional support, please contact Maxim Integrated's customer service team.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess