EN
  • EN
  • DE

MAX20024AGXG/V

Part No MAX20024AGXG/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702426-MAX20024AGXG/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX20024AGXG/V CAD Model

Description

The MAX20024AGXG/V is a high-performance automotive power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding requirements of automotive applications. This advanced IC is specifically engineered to deliver efficient power conversion and distribution, ensuring reliable operation of automotive electronics systems.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it versatile for various automotive power systems.
  • High-Efficiency Conversion: It features high-efficiency step-down converters, which are essential for minimizing power loss and heat generation in automotive electronics.
  • Robust Protection Features: The MAX20024AGXG/V comes with a suite of protection features including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the application.
  • Multiple Output Channels: This PMIC includes multiple output channels to provide different voltage rails required by complex automotive systems.
  • Small Footprint: The compact design of the MAX20024AGXG/V allows for space-saving integration into automotive electronic control units (ECUs).

Applications

The MAX20024AGXG/V is suitable for a wide range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Navigation
  • Telematics
  • Body Control Modules

Quality and Reliability

Maxim Integrated ensures that the MAX20024AGXG/V meets the stringent quality and reliability standards required for automotive components. This PMIC is designed to comply with automotive industry standards, ensuring reliable performance in harsh automotive environments characterized by temperature extremes and vibrations.

Conclusion

The MAX20024AGXG/V from Maxim Integrated is a testament to the company's commitment to providing robust and efficient power management solutions for the automotive industry. With its comprehensive feature set, this PMIC stands out as a critical component for powering the next generation of automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess