EN
  • EN
  • DE

MAX20012BATJH/VY+T

Part No MAX20012BATJH/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description TWO-OUTPUT BUCK CONTROLLER FOR A / Automotive PMIC 32-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Current - Supply 1.1mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX20012
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341266-MAX20012BATJH/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20012BATJH/VY+T CAD Model

Description

The MAX20012BATJH/VY+T is a high-performance, compact step-down converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced power management IC is specifically tailored for automotive applications, where efficiency, reliability, and robustness are of paramount importance.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 3.5V to 36V, making it versatile for various automotive electrical systems.
  • High Efficiency: With its advanced design, the MAX20012BATJH/VY+T achieves high efficiency, which is crucial for minimizing heat generation and power loss in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of applications and flexibility in design.
  • Thermal Protection: The converter includes thermal shutdown protection to safeguard against overheating, ensuring reliable performance under various operating conditions.
  • Space-Saving Package: The component comes in a compact, thermally enhanced TQFN package that is suitable for space-constrained automotive applications.

Applications

The MAX20012BATJH/VY+T is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics

Quality and Reliability

Maxim Integrated's commitment to quality is reflected in the MAX20012BATJH/VY+T, which is designed to meet the stringent requirements of the automotive industry. The device is AEC-Q100 qualified, ensuring that it performs reliably in the harsh conditions typical of automotive applications, including wide temperature ranges and electrical transients.

Conclusion

In summary, the Maxim Integrated MAX20012BATJH/VY+T step-down converter is an exemplary choice for automotive designers who require a reliable, efficient, and adjustable power solution. Its robust design and automotive qualification make it a dependable component for the next generation of automotive electronics.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6021 $53.2147
17+ $6.2377 $106.0409
25+ $6.0427 $151.0675
35+ $5.8478 $204.6730
45+ $5.6529 $254.3805
60+ $5.0681 $304.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess