EN
  • EN
  • DE
  • IT

MAX1997ETJ+

Part No MAX1997ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR SUPPLY TFT LCD 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, TFT LCD
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 5
Output Voltage 2.7 V to 13 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 021292-MAX1997ETJ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1997ETJ+ CAD Model

Description

Product Overview: MAX1997ETJ+ from Maxim Integrated

The MAX1997ETJ+ is a high-performance, versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced PMIC is specifically engineered to cater to the demanding power requirements of modern electronic devices, providing efficient and reliable power regulation with a compact footprint.

Key Features

  • Multi-Phase Operation: The MAX1997ETJ+ supports multi-phase operation, which significantly improves efficiency and thermal performance by distributing the power load across multiple channels.
  • High-Frequency Switching: With its high-frequency switching capabilities, this PMIC enables the use of smaller external components, thereby reducing the overall solution size and improving transient response.
  • Adaptive Voltage Scaling: It incorporates adaptive voltage scaling technology that dynamically adjusts the output voltage based on the processor's load conditions, optimizing power consumption for extended battery life.
  • Integrated MOSFETs: The inclusion of high-quality integrated MOSFETs reduces external part count and simplifies the design process, while also enhancing the system's reliability and performance.
  • Programmable Sequencing: The device features programmable power-on sequencing, which allows designers to tailor the startup behavior to meet specific system requirements.

Applications

Designed to be flexible and efficient, the MAX1997ETJ+ is ideal for a wide range of applications, including:

  • Notebook computers
  • Desktop computers
  • Netbooks and ultrabooks
  • Servers
  • Embedded systems
  • High-performance computing platforms

Technical Specifications

The MAX1997ETJ+ comes in a compact 32-pin thin QFN package and operates over a wide temperature range. Its input voltage range and output voltage levels are designed to meet the stringent requirements of modern microprocessors and digital ICs.

Conclusion

For developers seeking a reliable, high-efficiency power solution, the MAX1997ETJ+ from Maxim Integrated stands out as an excellent choice. Its advanced features and compact design make it a pivotal component for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
LCD BOOST WITH TRUE SHUTDOWN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $12.3870
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $6.5194

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess