EN
  • EN
  • DE
  • IT

ASP1212-N60DT

Part No ASP1212-N60DT
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REGULATOR PG-VQFN-56-901
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Applications Controller, Intel VR11, VR11.1, AMD CPU
Voltage - Input 3.3V
Number of Outputs 1
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number ASP1212
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 744420-ASP1212-N60DT
Ultra Librarian 3D Model Ultra Librarian ASP1212-N60DT CAD Model

Description

The 744420-ASP1212-N60DT is a special purpose regulator integrated circuit from Infineon Technologies.

  • Designed For: Voltage regulation in various applications such as controllers for Intel VR11, VR11.1, and AMD CPUs
  • Package: Tape and Reel
  • Voltage Input: 3.3V
  • Number of Outputs: 1
  • Mounting Type: Surface Mount
  • Package/Case: 56-VFQFN Exposed Pad
  • Supplier Device Package: 56-VQFN (8x8)
  • Operating Temperature: 0°C to 85°C (TA)
  • Status: Obsolete

You May Also Be Interested in

ON Semiconductor
IMVP8 3+2 NOTEBOOK & D
Need more? Email Us
ON Semiconductor
IC REG LDO DDR 1OUT 8SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $12.3870
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $6.5194

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess