EN
  • EN
  • DE
  • IT

MAX1993ETG-T

Part No MAX1993ETG-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 038660-MAX1993ETG-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1993ETG-T CAD Model

Description

Maxim Integrated's MAX1993ETG-T: High-Efficiency, Quick-PWM, Step-Down Controllers

The MAX1993ETG-T is a state-of-the-art step-down controller designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This advanced controller is an integral component for systems that require efficient voltage regulation and are sensitive to power efficiency and thermal performance.

At the heart of the MAX1993ETG-T is the Quick-PWM™ control scheme that offers fast transient response, making it an ideal choice for powering CPUs, memory, and other high-performance digital ICs. The Quick-PWM™ technology ensures that the pulse-width modulation (PWM) control loop is virtually unaffected by the inductance and capacitance of the power train, resulting in a predictable and stable operation under a wide range of conditions.

The device is capable of operating at a high frequency of up to 1MHz, which allows for the use of smaller, less expensive inductors and capacitors, reducing the overall footprint and cost of the power supply design. This high switching frequency also contributes to better load transient response and more precise output voltage regulation.

Featuring a wide input voltage range, the MAX1993ETG-T can accommodate various power sources, making it versatile for different applications. The controller integrates a high-bandwidth error amplifier and a proprietary active voltage positioning function with adjustable gain and offset, which enhances load-line accuracy and reduces output capacitance requirements.

For enhanced system reliability, the MAX1993ETG-T includes a comprehensive set of protective features such as overvoltage protection, undervoltage protection, and thermal shutdown. Additionally, it offers adjustable soft-start to minimize inrush current at startup, further safeguarding the system components from potential stress and damage.

The MAX1993ETG-T comes in a compact, thermally efficient, 24-pin thin QFN package, making it suitable for space-constrained applications. With its robust design and advanced features, this step-down controller from Maxim Integrated is an excellent choice for engineers looking to optimize their power management solutions in terms of efficiency, performance, and size.

Whether you are designing power supplies for servers, networking equipment, or high-performance computing systems, the MAX1993ETG-T provides a flexible and reliable solution that can help to maximize efficiency and extend the life of your products.

You May Also Be Interested in

Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2284 $56.9136
9+ $11.6746 $105.0714
14+ $11.3097 $158.3358
19+ $10.9449 $207.9531
24+ $10.5801 $253.9224
32+ $9.4856 $303.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess