EN
  • EN
  • DE

MAX1988ETM+TG

Part No MAX1988ETM+TG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702399-MAX1988ETM+TG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1988ETM+TG CAD Model

Description

Product Overview: MAX1988ETM+TG from Maxim Integrated

The MAX1988ETM+TG is a high-performance, precision voltage regulator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to meet the stringent requirements of high-end applications that demand accurate voltage regulation and superior reliability.

Featuring a wide input voltage range, the MAX1988ETM+TG is capable of delivering a stable output voltage with exceptional accuracy. It is particularly suited for powering sensitive electronic components in complex systems, where maintaining a consistent power supply is critical for optimal performance.

Key Features

  • High Accuracy: The MAX1988ETM+TG provides precise voltage regulation, ensuring that the connected components receive a stable and consistent voltage supply.
  • Wide Input Voltage Range: This regulator can accommodate a broad range of input voltages, making it versatile for various applications and system designs.
  • Thermal Protection: Integrated thermal protection safeguards the device and connected components against overheating, enhancing system reliability and longevity.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • Compact Package: The MAX1988ETM+TG comes in a compact and thermally efficient package, which is ideal for space-constrained applications.

Applications

The MAX1988ETM+TG is an excellent choice for a wide array of applications, including but not limited to:

  • High-performance computing systems
  • Telecommunication equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices

With its robust design and advanced features, the MAX1988ETM+TG from Maxim Integrated stands out as a reliable and efficient solution for managing power in critical electronic systems. It ensures that your devices perform at their best by delivering a stable and precise voltage supply, making it an indispensable component in any high-quality electronic product.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess