EN
  • EN
  • DE

MAX197BCWI

Part No MAX197BCWI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multi-Range (±10V, ±5V, +10V, +5V), Single +5V, 12-Bit DAS with 8+4 Bus Interface | IC DAS 12BIT 100K 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX197
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212565-MAX197BCWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197BCWI CAD Model

Description

The MAX197BCWI is a highly integrated 12-bit data acquisition system from Maxim Integrated that offers a complete solution for digital data acquisition applications. This sophisticated system-on-chip features a multichannel analog-to-digital converter (ADC) with 8 channels, making it ideal for a variety of demanding applications such as process control, factory automation, and system monitoring.

Key Features

  • High Precision: The MAX197BCWI boasts a 12-bit resolution, ensuring accurate and reliable conversion of analog signals to digital data.
  • Multi-Channel Flexibility: With 8 analog input channels, users can monitor multiple signals simultaneously, increasing the system's versatility.
  • Integrated Features: This device includes a sample-and-hold circuit, a temperature sensor, and a clock oscillator, which simplifies design and reduces external component requirements.
  • Low Power Consumption: Designed for efficiency, the MAX197BCWI operates with low power consumption, making it suitable for battery-operated devices.
  • Serial Interface: The product supports SPI/QSPI/MICROWIRE serial interfaces for easy integration with most microcontrollers.
  • Single Supply Operation: It can operate from a single +5V supply, simplifying power supply design.

Applications

The versatility of the MAX197BCWI makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Robotics

Package and Availability

The MAX197BCWI is available in a wide operating temperature range, making it suitable for industrial environments. It comes in a 28-pin wide-body SOIC package, which is conducive to PCB design and space-saving requirements.

Conclusion

Maxim Integrated's MAX197BCWI is a robust and high-performance data acquisition system that caters to the needs of modern electronic applications. Its combination of precision, multi-channel input, and integrated features, along with ease of use, make it a top choice for engineers and designers looking to enhance their systems with reliable data acquisition capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess