EN
  • EN
  • DE

MAX197BCAI

Part No MAX197BCAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Data Acquisition 12 b 100k Parallel 28-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name MAX197
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881287-MAX197BCAI
Ultra Librarian 3D Model Ultra Librarian MAX197BCAI CAD Model

Description

Product Overview: MAX197BCAI from Maxim Integrated

The MAX197BCAI is a highly integrated, multichannel analog-to-digital converter (ADC) produced by Maxim Integrated, a company known for its innovative and reliable mixed-signal products. This precision ADC offers 12-bit resolution and is encapsulated in a compact 28-pin SSOP (Shrink Small Outline Package) that is well-suited for space-constrained applications.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring accurate and high-quality digital representation of the analog input signals.
  • Channels: It features eight pseudo-differential input channels or four true differential channels, providing flexibility for various signal configurations.
  • Sampling Rate: With a maximum sampling rate of 133ksps (kilo-samples per second), the MAX197BCAI is capable of handling a wide range of dynamic signals.
  • Interface: The ADC communicates through a serial interface compatible with SPI™, QSPI™, and MICROWIRE™, allowing for straightforward integration with most microcontrollers.
  • Supply Voltage: It operates on a single +5V supply, simplifying power supply design.
  • Low Power Consumption: The device features a power-down mode, significantly reducing power consumption when not in active use.

Applications

The versatility of the MAX197BCAI makes it an ideal choice for a broad range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Battery-powered devices
  • Portable instrumentation

Design Support

Maxim Integrated provides comprehensive design support for the MAX197BCAI, including detailed datasheets, application notes, and reference designs. This support helps engineers to accelerate the design process and ensure reliable operation in their end products.

Conclusion

In summary, the MAX197BCAI from Maxim Integrated is a versatile, high-performance ADC that offers excellent resolution, multiple channel configurations, and efficient power management. Its ease of integration and support for serial communication protocols make it an excellent choice for designers looking for a robust ADC solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5281 $52.5843
7+ $14.3821 $100.6747
11+ $13.9326 $153.2586
15+ $13.4832 $202.2480
20+ $13.0338 $260.6760
26+ $11.6854 $303.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess