EN
  • EN
  • DE

MAX1978CNI

Part No MAX1978CNI
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311279-MAX1978CNI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1978CNI CAD Model

Description

Introducing the MAX1978CNI Precision Temperature Controller

The MAX1978CNI, crafted by the renowned semiconductor company Maxim Integrated, is a state-of-the-art precision temperature controller designed to deliver unparalleled performance for temperature-sensitive applications. This advanced component is a perfect solution for managing and controlling the temperature of laser diodes, optical components, and other similar devices that require meticulous temperature regulation.

Key Features

  • High Accuracy: The MAX1978CNI ensures precise temperature control with its high level of accuracy, making it suitable for applications where even the slightest temperature variations can have a significant impact.
  • Integrated Design: This temperature controller combines a digital-to-analog converter (DAC), a temperature sensor interface, and a power MOSFET in a single package, offering a compact and integrated solution that reduces the complexity of the system design.
  • Programmable: The device comes with programmable features that allow for fine-tuning of the temperature set point, ensuring that the component can be adapted to a wide range of temperature control requirements.
  • Low Noise: Designed with noise-sensitive applications in mind, the MAX1978CNI operates with minimal electrical noise, thereby preserving the integrity of the system's performance.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, making it versatile for different system configurations.

Applications

The MAX1978CNI is ideal for use in various high-performance applications, including:

  • Fiber optic networks
  • Precision optical systems
  • Laser diode cooling and heating
  • Medical diagnostic equipment
  • Telecommunications

Maxim Integrated's MAX1978CNI is your go-to component when precision and reliability are paramount. Its advanced features and versatile applications make it an indispensable part of any temperature-critical system. With Maxim's reputation for quality and innovation, the MAX1978CNI is set to become a foundational element in the next generation of precision-controlled environments.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess