The MAX1976EZT250+T, manufactured by Maxim Integrated, is a highly integrated, micropower, low-dropout (LDO) linear regulator. This device is designed to deliver a stable and precise output voltage with minimal power consumption, making it ideal for battery-powered and portable applications.
Applications
- Portable Devices: Powers sensitive analog and digital circuits in cell phones, PDAs, and other portable devices.
- Battery-Powered Systems: Provides regulated voltage for microcontrollers, sensors, and other components in battery-powered systems.
- Wireless Communication Devices: Supplies stable voltage for RF transceivers and other wireless communication circuits.
- Handheld Instruments: Powers analog and digital circuitry in handheld test equipment and measurement devices.
- Wearable Electronics: Used in wearable devices to regulate voltage for sensors, processors, and displays.
Features
- Low Dropout Voltage: Maintains stable output voltage with minimal input-to-output voltage differential.
- Micropower Operation: Consumes minimal quiescent current, extending battery life.
- High Output Accuracy: Provides precise output voltage regulation for sensitive circuits.
- Short-Circuit Protection: Protects the device and load from damage due to short circuits.
- Thermal Overload Protection: Safeguards the device from overheating under high load conditions.
Benefits
- Extended Battery Life: Micropower operation minimizes power consumption, maximizing battery life in portable applications.
- Stable Voltage Regulation: Low dropout voltage and high output accuracy ensure stable and reliable voltage regulation.
- Enhanced System Protection: Short-circuit and thermal overload protection enhance system reliability and prevent damage.
- Simplified Design: Integrated features simplify system design and reduce external component count.
- Compact Footprint: Small package size allows for use in space-constrained applications.
Additional Details
The MAX1976EZT250+T operates from a wide input voltage range, making it suitable for various power sources. The low dropout voltage ensures that the output voltage remains stable even when the input voltage approaches the output voltage level. The micropower operation minimizes quiescent current, extending battery life in portable applications. The high output accuracy provides precise voltage regulation for sensitive analog and digital circuits. The short-circuit and thermal overload protection features enhance system reliability and prevent damage. The device is available in a small package, making it ideal for space-constrained applications. It is often used in applications requiring efficient and reliable voltage regulation.