EN
  • EN
  • DE

MAX196AEAI+

Part No MAX196AEAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SSOP Tube / IC DAS 12BIT 6CH 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785606-MAX196AEAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX196
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX196AEAI+ CAD Model

Description

Product Overview: MAX196AEAI+ from Maxim Integrated

The MAX196AEAI+ is a high-performance, 16-bit data acquisition system (DAS) that offers exceptional precision and flexibility for a broad range of industrial, instrumentation, and medical applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product is designed to meet the stringent requirements of advanced electronic systems.

Key Features

  • High Resolution: With 16-bit resolution, the MAX196AEAI+ ensures accurate data conversion, capturing even the smallest signal variations for precise measurements.
  • Multi-Channel Capability: This DAS features eight pseudo-differential input channels, allowing for versatile signal acquisition from various sources without the need for external multiplexing.
  • Integrated Features: The device includes an on-chip track/hold and voltage reference, simplifying the design by reducing external component requirements.
  • High Conversion Rate: The MAX196AEAI+ boasts a fast conversion rate of up to 133ksps, enabling rapid data acquisition for real-time processing and control applications.
  • Low Power Consumption: Optimized for power-sensitive applications, it operates with a single +5V supply and features a power-down mode to conserve energy when not in active use.
  • Flexible Interface: The device supports SPI/QSPI and MICROWIRE interfaces, ensuring easy integration with a wide range of microprocessors and digital systems.

Applications

The MAX196AEAI+ is ideal for use in complex systems that require high-accuracy data acquisition, including:

  • Medical instrumentation
  • Process control and automation
  • Test and measurement equipment
  • Data acquisition systems
  • Battery-powered devices

Robust Design

Encased in a 28-pin SSOP package, the MAX196AEAI+ is designed to withstand harsh industrial environments. Its extended temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it a versatile choice for outdoor or temperature-sensitive applications.

With its combination of high precision, multi-channel input, and low power consumption, the MAX196AEAI+ from Maxim Integrated stands out as a superior choice for designers seeking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8073 $111.6146
3+ $45.7911 $137.3733
4+ $44.3601 $177.4404
6+ $42.9290 $257.5740
7+ $41.4980 $290.4860
10+ $37.2049 $372.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess