EN
  • EN
  • DE

MAX1966ESA+T

Part No MAX1966ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.7 V ~ 5.5 V
Frequency - Switching 102kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 702356-MAX1966ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1966
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1966ESA+T CAD Model

Description

The MAX1966ESA+T from Maxim Integrated is a high-precision, low-dropout linear regulator designed to deliver a continuous load current up to 1A with an input voltage range of 2.5V to 5.5V. This versatile component is ideal for portable and battery-powered applications where efficiency and extended battery life are critical.

Key Features

  • High Output Accuracy: The MAX1966ESA+T offers an impressive output voltage accuracy of ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 200mV at full load, it maintains efficient operation even when the input voltage is close to the output voltage, making it suitable for low-voltage applications.
  • Adjustable Output: The output voltage is adjustable from 1.25V to 5.0V with the use of external resistors, providing design flexibility to meet various application requirements.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the application from damage due to excessive heat.
  • Stable with Low-ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than tantalum capacitors.

Applications

The MAX1966ESA+T is well-suited for a wide range of applications, including:

  • Notebook Computers
  • Portable/Battery-Powered Equipment
  • Cellular Phones
  • Handheld Instruments
  • Wireless LANs
  • PDAs and Mobile Accessories

Package and Availability

The MAX1966ESA+T is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It is also offered in tape and reel form for use in automated manufacturing processes, ensuring ease of integration into a wide variety of products.

Conclusion

With its high precision, low dropout, and adjustable output, the MAX1966ESA+T from Maxim Integrated is a versatile and reliable choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess