The MAX1931EUB+T from Maxim Integrated is a premium linear regulator designed for applications requiring high efficiency and low dropout performance. This compact and robust integrated circuit is an ideal solution for portable electronics, where power efficiency and board space are at a premium.
Key Features
- High Efficiency: The MAX1931EUB+T operates with a low dropout voltage, ensuring efficient use of power and prolonging battery life in portable devices.
- Output Current: Capable of delivering up to 300mA of continuous output current, making it suitable for a wide range of applications.
- Stable with Ceramic Capacitors: This regulator is stable with low-ESR ceramic output capacitors, which reduces the amount of board space necessary for implementation.
- Thermal Overload Protection: The device includes thermal overload protection that safeguards the regulator and the system during conditions of excessive power dissipation.
- Low Noise Performance: The MAX1931EUB+T offers low output noise, making it an excellent choice for noise-sensitive applications such as RF and precision analog circuits.
Applications
The versatility of the MAX1931EUB+T allows it to be used in a variety of applications, including but not limited to:
- Portable and battery-powered equipment
- Cellular phones
- Wireless and RF devices
- PDAs and handheld computers
- Medical devices
Technical Specifications
The MAX1931EUB+T operates over a wide input voltage range and offers several other technical specifications that make it a highly adaptable and reliable choice:
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Options: Fixed and adjustable
- Package Type: µMAX-10
- Operating Temperature Range: -40°C to +85°C
Maxim Integrated's commitment to quality and performance is evident in the MAX1931EUB+T linear regulator, providing designers with a dependable and efficient power management solution.