ON Semiconductor MC74VHC1GU04DFT1 Inverter
The MC74VHC1GU04DFT1 is a high-performance CMOS inverter integrated circuit manufactured by ON Semiconductor. This device is designed to deliver the perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications that require efficient signal inversion.
This single-gate inverter is part of ON Semiconductor's VHC family, which is known for its advanced silicon-gate CMOS technology. It operates with a power supply voltage range of 2V to 5.5V, providing the flexibility to be used in systems that have different power levels. This feature also allows for compatibility with TTL (Transistor-Transistor Logic) levels, making the MC74VHC1GU04DFT1 a versatile component for interfacing with various logic families.
With its fast propagation delay and high noise immunity, the MC74VHC1GU04DFT1 is optimized for high-speed operation without compromising reliability. It is capable of driving loads with ±8mA at 5V, which demonstrates its robust output drive capability. This makes it suitable for driving capacitive loads while maintaining signal integrity.
The MC74VHC1GU04DFT1 comes in an ultra-small, leadless DFN-6 package, which is designed for space-saving on printed circuit boards. This package is not only compact but also offers improved thermal performance, ensuring that the device operates within its temperature specifications even under high-load conditions.
Key features of the MC74VHC1GU04DFT1 include:
- High Speed: tPD 3.8 ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 1μA (Max) at TA = 25°C
- Power Down Protection Provided on Inputs
- Low Noise: VOLP = 0.8V (Max)
- Pin and Function Compatible with Other Standard Logic Families
- Supports 5V, 10V, and 15V VCC Operation
Overall, the ON Semiconductor MC74VHC1GU04DFT1 is a reliable and efficient solution for inverting functions in digital circuits. Its advanced features ensure that it meets the requirements of modern electronic designs while providing the ease of integration due to its compatibility with existing systems.