EN
  • EN
  • DE

MAX1928EUB18+T

Part No MAX1928EUB18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.8V 0.8A SYNC 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.6V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 800mA
Frequency - Switching 800kHz ~ 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 702335-MAX1928EUB18+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1928
Introduction Date July 01, 2002
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1928EUB18+T CAD Model

Description

The MAX1928EUB18+T is a high-performance, compact, and versatile power management integrated circuit (PMIC) from Maxim Integrated, designed to meet the demanding requirements of various electronic applications. This precision, low-dropout linear regulator is engineered to deliver a fixed output voltage of 1.8V, making it an ideal solution for providing stable power to sensitive digital circuits.

Key Features

  • Fixed Output Voltage: The device provides a fixed 1.8V output, which is essential for consistent performance in electronic systems.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable operation of the connected components that require precise voltage levels.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The MAX1928EUB18+T includes thermal shutdown protection, safeguarding the device against overheating and potential damage.
  • Compact Package: Supplied in a microMAX-10 package, the regulator is optimized for space-constrained applications, allowing designers to minimize the footprint on the PCB.

Applications

The MAX1928EUB18+T is well-suited for a variety of applications where stable and efficient low-voltage power is required. It is commonly used in:

  • Portable Devices
  • Wireless Communication Equipment
  • Battery-Powered Equipment
  • Microprocessor and DSP Supplies
  • PDAs and Handheld Computers

Conclusion

With its precision regulation, low dropout voltage, and compact form factor, the MAX1928EUB18+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications. Its robust feature set ensures that it can meet the stringent requirements of a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1040 $53.3520
30+ $3.3674 $101.0220
46+ $3.2622 $150.0612
64+ $3.1570 $202.0480
82+ $3.0517 $250.2394
110+ $2.7360 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess