EN
  • EN
  • DE

MAX11014BETM

Part No MAX11014BETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700911-MAX11014BETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11014BETM CAD Model

Description

Maxim Integrated MAX11014BETM Overview

The MAX11014BETM from Maxim Integrated is a high-performance, 16-bit data acquisition system designed to provide precise and reliable analog-to-digital conversion. This advanced product is tailored for demanding applications requiring high resolution and accuracy, making it an ideal choice for industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • High Resolution: The MAX11014BETM boasts a 16-bit ADC, ensuring detailed and accurate readings for critical applications.
  • Multi-Channel Flexibility: It features a 12-channel single-ended or 6-channel fully differential input, providing versatility for various signal types.
  • High-Speed Performance: With a fast throughput rate, the device can handle high-speed data acquisition with ease, reducing system latency and improving response times.
  • Integrated Features: The MAX11014BETM comes with an internal reference and a temperature sensor, simplifying design and reducing the need for additional components.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, which helps in extending the battery life of portable devices.
  • Robust Interface: The device supports SPI/QSPI™/MICROWIRE™/DSP-compatible serial interfaces, offering flexibility in system design and ensuring compatibility with a wide range of microcontrollers and digital systems.

Applications

  • Industrial Automation
  • Process Control
  • Medical Devices
  • Scientific Instrumentation
  • Automated Test Equipment

The MAX11014BETM is enclosed in a compact 48-pin TQFN-EP package, which is optimized for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, which is critical for industrial and outdoor applications. With its combination of precision, flexibility, and efficiency, the MAX11014BETM is a top-tier solution for professionals seeking to enhance the performance and accuracy of their data acquisition systems.

For detailed technical specifications, application notes, and support resources, users can visit the Maxim Integrated website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess