EN
  • EN
  • DE

MAX1922ETB+C3B

Part No MAX1922ETB+C3B
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC REGULATOR BUCK SOT23 / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX1922
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 209354-MAX1922ETB+C3B
Ultra Librarian 3D Model Ultra Librarian MAX1922ETB+C3B CAD Model

Description

Maxim Integrated MAX1922ETB+C3B Product Overview

The MAX1922ETB+C3B from Maxim Integrated is a high-performance, compact, and efficient power management integrated circuit designed to meet the rigorous demands of modern electronic devices. This precision, low-dropout linear regulator is ideal for applications requiring a low voltage, high-current output with a minimal voltage drop across the device.

Key Features

  • Output Voltage: The device offers a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • High Accuracy: It provides high accuracy in output voltage regulation, making it suitable for critical applications where voltage stability is paramount.
  • Low Dropout: With its low dropout feature, the MAX1922ETB+C3B can maintain regulation with minimal difference between the input and output voltages, which enhances efficiency and allows operation under a wider range of input voltages.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing reliability and longevity.
  • Package: It comes in a compact TDFN-10 package, which is ideal for space-constrained applications.

Applications

The MAX1922ETB+C3B is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • Consumer electronics
  • Telecommunications equipment
  • Industrial and medical equipment

Performance and Durability

Maxim Integrated's commitment to quality ensures that the MAX1922ETB+C3B is designed for optimal performance and durability. It operates over a wide temperature range, making it suitable for challenging environmental conditions. Additionally, its robust design ensures consistent performance and a long operational life.

Conclusion

The MAX1922ETB+C3B from Maxim Integrated stands out as a reliable and efficient solution for power management requirements. Its precision regulation, low dropout, and thermal protection make it a top choice for engineers and designers looking to enhance the performance and reliability of their electronic devices.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3883 $62.4735
105+ $1.1400 $119.7000
160+ $1.1042 $176.6720
220+ $1.0684 $235.0480
280+ $1.0326 $289.1280
375+ $0.9263 $347.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess