EN
  • EN
  • DE

MAX1922ESA+C71073

Part No MAX1922ESA+C71073
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH CURRENT-LIMIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Supply Voltage 2.7 V ~ 5.5 V
Current - Output (Maximum) 1A
Rds On (Typ) 70 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 702330-MAX1922ESA+C71073
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1922
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1922ESA+C71073 CAD Model

Description

Introducing the MAX1922ESA+C71073 from Maxim Integrated

The MAX1922ESA+C71073 is a cutting-edge, high-efficiency, step-down DC-DC converter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is specifically engineered to meet the stringent power requirements of portable and space-constrained applications, ensuring reliable performance in a variety of demanding environments.

Key Features

  • High Efficiency: The MAX1922ESA+C71073 boasts an impressive efficiency rate, which significantly reduces power loss and improves overall system performance.
  • Adjustable Output Voltage: This versatile converter allows for an adjustable output voltage range, providing design flexibility to meet specific application needs.
  • Compact Design: With its small footprint, the MAX1922ESA+C71073 is ideal for use in portable devices where space is at a premium, without compromising on power or efficiency.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, ensuring long-term reliability and stability.
  • Low Quiescent Current: The low quiescent current of the MAX1922ESA+C71073 minimizes standby power consumption, making it suitable for battery-powered applications.

Applications

The MAX1922ESA+C71073 is an excellent choice for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Handsets
  • GPS Devices
  • Medical Devices
  • Power Management Solutions

Technical Specifications

Maxim Integrated ensures that the MAX1922ESA+C71073 meets rigorous industry standards, offering the following technical specifications:

  • Package Type: 8-Pin SOIC
  • Operating Temperature Range: Specified for full commercial temperature range
  • High Switching Frequency
  • Low Dropout Operation

With its robust design, the MAX1922ESA+C71073 is set to deliver high performance and reliability, making it a preferred choice for engineers and designers looking to enhance the efficiency and longevity of their power-sensitive products.

For more detailed information, including datasheets and purchasing options, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess