EN
  • EN
  • DE

MAX19191ETI/V+

Part No MAX19191ETI/V+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Tube
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Mounting Type Surface Mount
Base Product Number MAX19191
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 629828-MAX19191ETI/V+
Ultra Librarian 3D Model Ultra Librarian MAX19191ETI/V+ CAD Model

Description

Maxim Integrated MAX19191ETI/V+ Product Overview

The MAX19191ETI/V+ from Maxim Integrated is a high-performance, precision integrated circuit designed to meet the demands of sophisticated electronic systems. This versatile component is an essential building block in various applications, including telecommunications, data acquisition systems, and industrial controls, where accuracy and reliability are paramount.

Key Features

  • High Precision: The MAX19191ETI/V+ offers top-notch precision, ensuring accurate signal processing for critical applications.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it ideal for portable and battery-operated devices.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, suitable for harsh industrial environments.
  • Robust Packaging: The device comes in a compact, surface-mount package, which allows for a reduction in PCB space and is conducive to streamlined system design.

Applications

The MAX19191ETI/V+ is adept at handling complex tasks in a variety of settings. Its applications span across multiple industries, including:

  • High-speed data communication systems
  • Precision data acquisition
  • Network equipment
  • Industrial process control
  • Automated test equipment

Technical Specifications

With a focus on performance, the MAX19191ETI/V+ boasts impressive technical specifications:

  • Supply Voltage: Operates at a voltage that aligns with industry standards, ensuring compatibility with a wide range of system designs.
  • Interface: Features a user-friendly interface that simplifies integration into existing systems and facilitates ease of use.
  • Quality and Reliability: Manufactured by Maxim Integrated, a trusted name in the industry known for its commitment to quality and long-term reliability.

Conclusion

The MAX19191ETI/V+ from Maxim Integrated is a testament to the company's dedication to engineering excellence. Whether it's for critical measurements or reliable data processing, this integrated circuit stands out as a superior choice for designers and engineers looking to enhance their electronic systems' performance. Its combination of precision, efficiency, and versatility makes it a valuable asset in any high-tech application.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3008 $58.4064
20+ $5.9910 $119.8200
30+ $5.8039 $174.1170
42+ $5.6168 $235.9056
54+ $5.4297 $293.2038
72+ $4.8672 $350.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess