The MAX1907AETL+TGC1 is a sophisticated and highly integrated battery charger IC designed for charging lithium-ion (Li-ion) batteries, and it is a product of Maxim Integrated, a company known for its high-performance semiconductor products. This IC is specifically engineered to manage the charging process for single-cell Li-ion batteries in a safe, efficient, and reliable manner, making it an ideal solution for portable electronic devices such as laptops, smartphones, and digital cameras.
Key Features
- High Integration: The MAX1907AETL+TGC1 integrates several key functions into one package, reducing the need for external components and simplifying the design process for product developers.
- Advanced Charging Control: It offers precise voltage regulation, current control, and safety features to ensure the battery is charged quickly and safely without overcharging or overheating.
- Smart Power Management: This IC supports smart power management protocols, which allows for optimal power utilization and extends the battery life of the device it powers.
- Programmable Charge Parameters: Designers can program charge parameters such as current and voltage limits, allowing for customization to match the specific needs of the battery being used.
- Safety Features: It includes multiple safety features such as thermal regulation, short-circuit protection, and battery temperature monitoring to prevent damage to the battery or the device.
Technical Specifications
- Input Voltage Range: 4.5V to 24V
- Charge Current: Programmable up to 4A
- Charge Voltage: Precise regulation up to 4.2V
- Package: 40-WQFN (6mm x 6mm)
- Operating Temperature Range: -40°C to +85°C
The MAX1907AETL+TGC1 is not just a battery charger; it is a comprehensive power management solution that ensures the longevity and reliability of the battery it services. Its compact form factor and robust feature set make it a top choice for designers looking to create the next generation of portable electronics with confidence in their power management systems.