EN
  • EN
  • DE

MAX1907AETL-TG069

Part No MAX1907AETL-TG069
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702317-MAX1907AETL-TG069
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1907AETL-TG069 CAD Model

Description

Maxim Integrated Product Overview: MAX1907AETL-TG069

The MAX1907AETL-TG069 from Maxim Integrated is a sophisticated, high-performance battery charger component designed for the demanding needs of modern portable electronic devices. This integrated circuit (IC) is engineered to provide a reliable charging solution for lithium-ion (Li+) batteries, which are commonly found in laptops, smartphones, and other portable gadgets.

At the heart of its design, the MAX1907AETL-TG069 features advanced charge control capabilities that enable it to efficiently manage the charging process. It can regulate the flow of current and voltage to the battery, ensuring that it charges quickly while also protecting the battery's lifespan by preventing overcharging. This is accomplished through the implementation of precision voltage monitoring and integrated charge termination.

The IC is equipped with a range of safety features that make it a reliable choice for high-stakes applications. It includes thermal regulation to prevent overheating during the charging process, as well as safety timers to prevent prolonged charging beyond the battery's capacity. Additionally, the MAX1907AETL-TG069 has built-in fault protection mechanisms that safeguard against conditions such as short circuits and input overvoltage, ensuring the safety of both the charging system and the device's battery.

One of the key benefits of the MAX1907AETL-TG069 is its flexibility. It supports multiple charging configurations, making it suitable for a variety of battery chemistries and cell arrangements. This versatility allows designers to use the same IC across different product lines, simplifying the design process and reducing inventory complexity.

The package of the MAX1907AETL-TG069 is designed with space-saving in mind, making it an ideal choice for compact devices where PCB real estate is at a premium. Maxim Integrated's commitment to quality and performance is evident in this product, ensuring that it meets the rigorous standards expected by the industry.

In summary, the MAX1907AETL-TG069 is a powerful, versatile, and reliable battery charging solution that embodies the innovation and quality that Maxim Integrated is known for. Its advanced features and protective mechanisms make it an excellent choice for any application requiring efficient and safe battery management.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess