EN
  • EN
  • DE

MAX188DCAP+T

Part No MAX188DCAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 702299-MAX188DCAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX188
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX188DCAP+T CAD Model

Description

Maxim Integrated MAX188DCAP+T - High-Performance, Low-Power, 12-Bit Data Acquisition System

The MAX188DCAP+T from Maxim Integrated is a sophisticated 12-bit data acquisition system that combines high performance with low power consumption, making it an ideal choice for portable and battery-powered applications. This compact and efficient device integrates a high-speed 12-bit analog-to-digital converter (ADC) with a successive approximation register (SAR) architecture, which ensures fast and accurate data conversion with minimal power draw.

One of the standout features of the MAX188DCAP+T is its built-in track/hold (T/H) function, which allows it to accurately sample input signals without the need for an external T/H. This not only simplifies the design but also saves on board space and system cost. The device operates from a single +5V supply, and its power-saving design consumes only 1.3mA of current during operation, dropping to a mere 1µA in shutdown mode.

The MAX188DCAP+T is capable of up to 133k samples per second (ksps), providing the speed necessary for high-bandwidth applications. It also features an 8-channel single-ended or 4-channel differential input multiplexer, giving designers the flexibility to connect multiple sensors or signal sources to a single ADC. This multiplexing capability, combined with its high-speed performance, makes it suitable for a wide range of applications, including process control, data acquisition systems, and medical devices.

For digital interface, the device offers a serial SPI-compatible interface, enabling easy communication with microcontrollers and DSPs. This feature allows for simple integration into existing digital systems and reduces the complexity of the design.

Encased in a 20-pin SSOP package, the MAX188DCAP+T is designed for space-constrained environments. Maxim Integrated's commitment to quality ensures that this data acquisition system meets the stringent requirements for reliability and performance in industrial and commercial markets.

Overall, the MAX188DCAP+T stands out as a versatile and efficient solution for designers looking to enhance their systems with high-quality data acquisition capabilities while maintaining low power consumption and a small footprint.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess